Capital Lighting, Inc. 49123 Mini Pendants-Rod 601069

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 43 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 43 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
49123 Mini Pendants-Rod - 601069 - Capital Lighting, Inc.
Columbus, OH, USA
49123 Mini Pendants-Rod
601069
49123 Mini Pendants-Rod 601069
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 47.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 43 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 47.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 43
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601069
Product Name 49123 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details