Capital Lighting, Inc. 50591 Flush Mounts-Bowl Style 601065

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 36 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 36 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
50591 Flush Mounts-Bowl Style - 601065 - Capital Lighting, Inc.
Columbus, OH, USA
50591 Flush Mounts-Bowl Style
601065
50591 Flush Mounts-Bowl Style 601065
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 36 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Weight: 36
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601065
Product Name 50591 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details