Capital Lighting, Inc. 49148 Mini Pendants-Rod 601064

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
49148 Mini Pendants-Rod - 601064 - Capital Lighting, Inc.
Columbus, OH, USA
49148 Mini Pendants-Rod
601064
49148 Mini Pendants-Rod 601064
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Weight: 56 Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Weight: 56
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601064
Product Name 49148 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details