Capital Lighting, Inc. 69916 Lamps-Accent Lamps 601053

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
69916 Lamps-Accent Lamps - 601053 - Capital Lighting, Inc.
Columbus, OH, USA
69916 Lamps-Accent Lamps
601053
69916 Lamps-Accent Lamps 601053
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601053
Product Name 69916 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details