Capital Lighting, Inc. 45865 Flush Mounts-Other 601047

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
45865 Flush Mounts-Other - 601047 - Capital Lighting, Inc.
Columbus, OH, USA
45865 Flush Mounts-Other
601047
45865 Flush Mounts-Other 601047
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601047
Product Name 45865 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details