Capital Lighting, Inc. 48515 Pendants-Bowl Style 601043

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 56.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 56.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
48515 Pendants-Bowl Style - 601043 - Capital Lighting, Inc.
Columbus, OH, USA
48515 Pendants-Bowl Style
601043
48515 Pendants-Bowl Style 601043
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 56.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 56.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black
Product Name: Six Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601043
Product Name 48515 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details