Capital Lighting, Inc. 54878 Sconces-Single Glass 601019

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
54878 Sconces-Single Glass - 601019 - Capital Lighting, Inc.
Columbus, OH, USA
54878 Sconces-Single Glass
601019
54878 Sconces-Single Glass 601019
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Extension: 15.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Extension: 15.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper
Weight: 41
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601019
Product Name 54878 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details