Capital Lighting, Inc. 65145 Flush Mounts-Other 601010

Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
65145 Flush Mounts-Other - 601010 - Capital Lighting, Inc.
Columbus, OH, USA
65145 Flush Mounts-Other
601010
65145 Flush Mounts-Other 601010
PRODUCT DETAILS / SPECS Length 0.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Length 0.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601010
Product Name 65145 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details