Capital Lighting, Inc. WS56-G530GR/BN Sconces-Single Glass 600915

Description
PRODUCT DETAILS / SPECS Bulb Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158921 Category: Wall Sconces Glass: Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g530gr.pdf
Description
PRODUCT DETAILS / SPECS Bulb Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158921 Category: Wall Sconces Glass: Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g530gr.pdf

Suppliers

Company
Product
Description
Supplier Links
WS56-G530GR/BN Sconces-Single Glass - 600915 - Capital Lighting, Inc.
Columbus, OH, USA
WS56-G530GR/BN Sconces-Single Glass
600915
WS56-G530GR/BN Sconces-Single Glass 600915
PRODUCT DETAILS / SPECS Bulb Wattage: 50 Finish: Brushed Nickel Product Name: Wall Sconce UPC: 790576158921 Category: Wall Sconces Glass: Green Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws55-g530gr.pdf

PRODUCT DETAILS / SPECS
Bulb
Wattage: 50
Finish: Brushed Nickel
Product Name: Wall Sconce
UPC: 790576158921
Category: Wall Sconces
Glass: Green
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws55-g530gr.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600915
Product Name WS56-G530GR/BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details