Capital Lighting, Inc. Z3363 Foyer/Hall Lanterns-Glass w/Frame 600872

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Flushmount UPC: 8322533633 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Flushmount UPC: 8322533633 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
Z3363 Foyer/Hall Lanterns-Glass w/Frame - 600872 - Capital Lighting, Inc.
Columbus, OH, USA
Z3363 Foyer/Hall Lanterns-Glass w/Frame
600872
Z3363 Foyer/Hall Lanterns-Glass w/Frame 600872
PRODUCT DETAILS / SPECS Width/Dia: 11.38 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Flushmount UPC: 8322533633 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 11.38
Height: 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Flushmount
UPC: 8322533633
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600872
Product Name Z3363 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details