Capital Lighting, Inc. 2531X Sconces-Double Candle 600595

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2531X Sconces-Double Candle - 600595 - Capital Lighting, Inc.
Columbus, OH, USA
2531X Sconces-Double Candle
600595
2531X Sconces-Double Candle 600595
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Brass
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600595
Product Name 2531X Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details