Capital Lighting, Inc. 2531 Sconces-Double Candle 600592

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2531 Sconces-Double Candle - 600592 - Capital Lighting, Inc.
Columbus, OH, USA
2531 Sconces-Double Candle
600592
2531 Sconces-Double Candle 600592
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 22.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Brass Product Name: Two Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 22.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Brass
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600592
Product Name 2531 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details