Capital Lighting, Inc. S687 Island/Pool Table-4 Light + 600582

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 17.00 Length 17.00 Bulb Type: G16-1/2 Qty: 42 Wattage: 25 Finish: Polished Nickel Product Name: 42 Light Chandelier UPC: 8322901920 Category: Chandelier Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 17.00 Length 17.00 Bulb Type: G16-1/2 Qty: 42 Wattage: 25 Finish: Polished Nickel Product Name: 42 Light Chandelier UPC: 8322901920 Category: Chandelier Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S687 Island/Pool Table-4 Light + - 600582 - Capital Lighting, Inc.
Columbus, OH, USA
S687 Island/Pool Table-4 Light +
600582
S687 Island/Pool Table-4 Light + 600582
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 17.00 Length 17.00 Bulb Type: G16-1/2 Qty: 42 Wattage: 25 Finish: Polished Nickel Product Name: 42 Light Chandelier UPC: 8322901920 Category: Chandelier Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 17.00
Length 17.00
Bulb
Type: G16-1/2
Qty: 42
Wattage: 25
Finish: Polished Nickel
Product Name: 42 Light Chandelier
UPC: 8322901920
Category: Chandelier
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600582
Product Name S687 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details