Capital Lighting, Inc. S686 Sconces-Quad plus 600580

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 10 Wattage: 25 Finish: Polished Nickel Product Name: Ten Light Wall Sconce UPC: 8322868605 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 10 Wattage: 25 Finish: Polished Nickel Product Name: Ten Light Wall Sconce UPC: 8322868605 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
S686 Sconces-Quad plus - 600580 - Capital Lighting, Inc.
Columbus, OH, USA
S686 Sconces-Quad plus
600580
S686 Sconces-Quad plus 600580
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 12.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 10 Wattage: 25 Finish: Polished Nickel Product Name: Ten Light Wall Sconce UPC: 8322868605 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 12.00
Extension: 5.5
Bulb
Type: G16-1/2
Qty: 10
Wattage: 25
Finish: Polished Nickel
Product Name: Ten Light Wall Sconce
UPC: 8322868605
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600580
Product Name S686 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details