Capital Lighting, Inc. 3371 Lamps-Accent Lamps 600575

Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
3371 Lamps-Accent Lamps - 600575 - Capital Lighting, Inc.
Columbus, OH, USA
3371 Lamps-Accent Lamps
600575
3371 Lamps-Accent Lamps 600575
PRODUCT DETAILS / SPECS Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600575
Product Name 3371 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details