Capital Lighting, Inc. PR730 Lamps-Table Lamps 600556

Description
PRODUCT DETAILS / SPECS Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 291 C Product Name: One Light Table Lamp UPC: 8322577309 Category: Table Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 291 C Product Name: One Light Table Lamp UPC: 8322577309 Category: Table Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PR730 Lamps-Table Lamps - 600556 - Capital Lighting, Inc.
Columbus, OH, USA
PR730 Lamps-Table Lamps
600556
PR730 Lamps-Table Lamps 600556
PRODUCT DETAILS / SPECS Height: 33.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Pantone 291 C Product Name: One Light Table Lamp UPC: 8322577309 Category: Table Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Height: 33.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Pantone 291 C
Product Name: One Light Table Lamp
UPC: 8322577309
Category: Table Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600556
Product Name PR730 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details