Capital Lighting, Inc. S1909 Sconces-Pocket 600555

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Lamp UPC: 8322705023 Category: Wall Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Lamp UPC: 8322705023 Category: Wall Lamp

Suppliers

Company
Product
Description
Supplier Links
S1909 Sconces-Pocket - 600555 - Capital Lighting, Inc.
Columbus, OH, USA
S1909 Sconces-Pocket
600555
S1909 Sconces-Pocket 600555
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 5.5 Bulb Type: G16-1/2 Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Lamp UPC: 8322705023 Category: Wall Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 5.5
Bulb
Type: G16-1/2
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Lamp
UPC: 8322705023
Category: Wall Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600555
Product Name S1909 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details