Capital Lighting, Inc. PN770 Lamps-Floor Lamps 600554

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 73.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Nickel Product Name: Five Light Floor Lamp UPC: 8322628223 Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 73.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Nickel Product Name: Five Light Floor Lamp UPC: 8322628223 Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
PN770 Lamps-Floor Lamps - 600554 - Capital Lighting, Inc.
Columbus, OH, USA
PN770 Lamps-Floor Lamps
600554
PN770 Lamps-Floor Lamps 600554
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 73.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Nickel Product Name: Five Light Floor Lamp UPC: 8322628223 Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 73.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Nickel
Product Name: Five Light Floor Lamp
UPC: 8322628223
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600554
Product Name PN770 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details