Capital Lighting, Inc. 770 Lamps-Floor Lamps 600542

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 72.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Natural Brass Product Name: Five Light Floor Lamp Category: Floor Lamp Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 72.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Natural Brass Product Name: Five Light Floor Lamp Category: Floor Lamp Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
770 Lamps-Floor Lamps - 600542 - Capital Lighting, Inc.
Columbus, OH, USA
770 Lamps-Floor Lamps
600542
770 Lamps-Floor Lamps 600542
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 72.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Natural Brass Product Name: Five Light Floor Lamp Category: Floor Lamp Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 72.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Natural Brass
Product Name: Five Light Floor Lamp
Category: Floor Lamp
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600542
Product Name 770 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details