Capital Lighting, Inc. GN735 Sconces-Single Glass 600524

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 14.00 Extension: 8.25 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322637355 Category: Wall Sconce Designer: Jonathan Adler
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 14.00 Extension: 8.25 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322637355 Category: Wall Sconce Designer: Jonathan Adler

Suppliers

Company
Product
Description
Supplier Links
GN735 Sconces-Single Glass - 600524 - Capital Lighting, Inc.
Columbus, OH, USA
GN735 Sconces-Single Glass
600524
GN735 Sconces-Single Glass 600524
PRODUCT DETAILS / SPECS Width/Dia: 6.63 Height: 14.00 Extension: 8.25 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 8322637355 Category: Wall Sconce Designer: Jonathan Adler

PRODUCT DETAILS / SPECS
Width/Dia: 6.63
Height: 14.00
Extension: 8.25
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 8322637355
Category: Wall Sconce
Designer: Jonathan Adler

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600524
Product Name GN735 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details