Capital Lighting, Inc. N616 Mini Pendants-Chain 600522

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322235735 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322235735 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
N616 Mini Pendants-Chain - 600522 - Capital Lighting, Inc.
Columbus, OH, USA
N616 Mini Pendants-Chain
600522
N616 Mini Pendants-Chain 600522
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 14.00 Bulb Type: Torpedo Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Pendant UPC: 8322235735 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 14.00
Bulb
Type: Torpedo
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 8322235735
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600522
Product Name N616 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details