Capital Lighting, Inc. D2138 Sconces-Metal 600501

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.38 Extension: 6 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Blackened Antique Nickel Product Name: One Light Wall Sconce UPC: 8322846450 Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.38 Extension: 6 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Blackened Antique Nickel Product Name: One Light Wall Sconce UPC: 8322846450 Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
D2138 Sconces-Metal - 600501 - Capital Lighting, Inc.
Columbus, OH, USA
D2138 Sconces-Metal
600501
D2138 Sconces-Metal 600501
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.38 Extension: 6 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Blackened Antique Nickel Product Name: One Light Wall Sconce UPC: 8322846450 Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.38
Extension: 6
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Blackened Antique Nickel
Product Name: One Light Wall Sconce
UPC: 8322846450
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600501
Product Name D2138 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details