Capital Lighting, Inc. 2519T Sconces-Single Candle 600285

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2519T Sconces-Single Candle - 600285 - Capital Lighting, Inc.
Columbus, OH, USA
2519T Sconces-Single Candle
600285
2519T Sconces-Single Candle 600285
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Silver Plate Product Name: One Light Wall Sconce Category: Wall Sconce Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Plate
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600285
Product Name 2519T Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details