PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Silver Plate
Product Name: One Light Wall Sconce
Category: Wall Sconce
Designer: Mary McDonald
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 600281 |
| Product Name | 2518T Sconces-Single Candle |
| Application | Residential |