Capital Lighting, Inc. 2515B Lamps-Table Lamps 600251

Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2515B Lamps-Table Lamps - 600251 - Capital Lighting, Inc.
Columbus, OH, USA
2515B Lamps-Table Lamps
600251
2515B Lamps-Table Lamps 600251
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 24.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Plate
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600251
Product Name 2515B Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details