Capital Lighting, Inc. 2515T Lamps-Table Lamps 600250

Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald
Description
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

Suppliers

Company
Product
Description
Supplier Links
2515T Lamps-Table Lamps - 600250 - Capital Lighting, Inc.
Columbus, OH, USA
2515T Lamps-Table Lamps
600250
2515T Lamps-Table Lamps 600250
PRODUCT DETAILS / SPECS Height: 24.25 Bulb Qty: 1 Wattage: 100 Finish: Silver Plate Product Name: One Light Table Lamp Category: Table Lamp Designer: Mary McDonald

PRODUCT DETAILS / SPECS
Height: 24.25
Bulb
Qty: 1
Wattage: 100
Finish: Silver Plate
Product Name: One Light Table Lamp
Category: Table Lamp
Designer: Mary McDonald

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600250
Product Name 2515T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details