Capital Lighting, Inc. 2137 Sconces-Double Candle 600229

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2137 Sconces-Double Candle - 600229 - Capital Lighting, Inc.
Columbus, OH, USA
2137 Sconces-Double Candle
600229
2137 Sconces-Double Candle 600229
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Brass Product Name: Two Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Brass
Product Name: Two Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600229
Product Name 2137 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details