Capital Lighting, Inc. 2138 Sconces-Metal 600227

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.50 Extension: 6 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce Category: Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.50 Extension: 6 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce Category: Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
2138 Sconces-Metal - 600227 - Capital Lighting, Inc.
Columbus, OH, USA
2138 Sconces-Metal
600227
2138 Sconces-Metal 600227
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 12.50 Extension: 6 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Wall Sconce Category: Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.50
Extension: 6
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Wall Sconce
Category: Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600227
Product Name 2138 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details