Capital Lighting, Inc. 1842X Lamps-Floor Lamps 600206

Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
1842X Lamps-Floor Lamps - 600206 - Capital Lighting, Inc.
Columbus, OH, USA
1842X Lamps-Floor Lamps
600206
1842X Lamps-Floor Lamps 600206
PRODUCT DETAILS / SPECS Height: 53.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Lead Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 53.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Lead Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600206
Product Name 1842X Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details