Capital Lighting, Inc. 2133 Lamps-Table Lamps 600200

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
2133 Lamps-Table Lamps - 600200 - Capital Lighting, Inc.
Columbus, OH, USA
2133 Lamps-Table Lamps
600200
2133 Lamps-Table Lamps 600200
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Aged Brass Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Aged Brass
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 600200
Product Name 2133 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details