Capital Lighting, Inc. 7910-1-43 Exterior -Wall Mount 499683

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Wall Mount Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Wall Mount Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7910-1-43 Exterior -Wall Mount - 499683 - Capital Lighting, Inc.
Columbus, OH, USA
7910-1-43 Exterior -Wall Mount
499683
7910-1-43 Exterior -Wall Mount 499683
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 15.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Etruscan Sienna Product Name: One Light Wall Mount Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 15.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Etruscan Sienna
Product Name: One Light Wall Mount
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499683
Product Name 7910-1-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details