Capital Lighting, Inc. 7910-3-43 Exterior -Wall Mount 499681

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7910-3-43 Exterior -Wall Mount - 499681 - Capital Lighting, Inc.
Columbus, OH, USA
7910-3-43 Exterior -Wall Mount
499681
7910-3-43 Exterior -Wall Mount 499681
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.00 Extension: 13.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Sienna Product Name: Three Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.00
Extension: 13.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Sienna
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499681
Product Name 7910-3-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details