Capital Lighting, Inc. 7910-4-43 Exterior -Wall Mount 499680

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7910-4-43 Exterior -Wall Mount - 499680 - Capital Lighting, Inc.
Columbus, OH, USA
7910-4-43 Exterior -Wall Mount
499680
7910-4-43 Exterior -Wall Mount 499680
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Etruscan Sienna
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499680
Product Name 7910-4-43 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details