Capital Lighting, Inc. 6078-8-95 Mid. Chandeliers-Glass Up 499618

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Old World Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Old World Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6078-8-95 Mid. Chandeliers-Glass Up - 499618 - Capital Lighting, Inc.
Columbus, OH, USA
6078-8-95 Mid. Chandeliers-Glass Up
499618
6078-8-95 Mid. Chandeliers-Glass Up 499618
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Old World Product Name: Eight Light Chandelier Category: Chandelier Glass: Amber Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Old World
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Amber Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499618
Product Name 6078-8-95 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details