Capital Lighting, Inc. 8100-3-58 Pendants-Bowl Style 499429

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
8100-3-58 Pendants-Bowl Style - 499429 - Capital Lighting, Inc.
Columbus, OH, USA
8100-3-58 Pendants-Bowl Style
499429
8100-3-58 Pendants-Bowl Style 499429
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 28.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Mystic Silver Product Name: Three Light Pendant Category: Pendant Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 28.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Mystic Silver
Product Name: Three Light Pendant
Category: Pendant
Glass: Amber Indian Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499429
Product Name 8100-3-58 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details