Capital Lighting, Inc. 6800-6-58 Foyer/Hall Lanterns-Open Frame 499409

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6800-6-58 Foyer/Hall Lanterns-Open Frame - 499409 - Capital Lighting, Inc.
Columbus, OH, USA
6800-6-58 Foyer/Hall Lanterns-Open Frame
499409
6800-6-58 Foyer/Hall Lanterns-Open Frame 499409
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mystic Silver Product Name: Six Light Entry Light Category: Entry Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mystic Silver
Product Name: Six Light Entry Light
Category: Entry
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499409
Product Name 6800-6-58 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details