Capital Lighting, Inc. 6500-3-58 Island/Pool Table-3 Light Bar 499406

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Island Category: Island Light Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Island Category: Island Light Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
6500-3-58 Island/Pool Table-3 Light Bar - 499406 - Capital Lighting, Inc.
Columbus, OH, USA
6500-3-58 Island/Pool Table-3 Light Bar
499406
6500-3-58 Island/Pool Table-3 Light Bar 499406
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Island Category: Island Light Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mystic Silver
Product Name: Three Light Island
Category: Island Light
Glass: Amber Indian Scavo
Safety Rating: Ul
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499406
Product Name 6500-3-58 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details