Capital Lighting, Inc. 5100-3-58 Bathroom Fixtures-Three Lights 499403

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5100-3-58 Bathroom Fixtures-Three Lights - 499403 - Capital Lighting, Inc.
Columbus, OH, USA
5100-3-58 Bathroom Fixtures-Three Lights
499403
5100-3-58 Bathroom Fixtures-Three Lights 499403
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.25 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mystic Silver Product Name: Three Light Vanity Light Category: Vanity Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.25
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mystic Silver
Product Name: Three Light Vanity Light
Category: Vanity
Glass: Amber Indian Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499403
Product Name 5100-3-58 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details