Capital Lighting, Inc. 5100-4-58 Bathroom Fixtures-Four Lights 499401

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
5100-4-58 Bathroom Fixtures-Four Lights - 499401 - Capital Lighting, Inc.
Columbus, OH, USA
5100-4-58 Bathroom Fixtures-Four Lights
499401
5100-4-58 Bathroom Fixtures-Four Lights 499401
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 14.25 Extension: 9.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mystic Silver Product Name: Four Light Vanity Light Category: Vanity Glass: Amber Indian Scavo Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 14.25
Extension: 9.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mystic Silver
Product Name: Four Light Vanity Light
Category: Vanity
Glass: Amber Indian Scavo
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499401
Product Name 5100-4-58 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details