Capital Lighting, Inc. 7912-4-43 Exterior -Post/Pier Head 499399

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
7912-4-43 Exterior -Post/Pier Head - 499399 - Capital Lighting, Inc.
Columbus, OH, USA
7912-4-43 Exterior -Post/Pier Head
499399
7912-4-43 Exterior -Post/Pier Head 499399
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Sienna Product Name: Four Light Outdoor Fixture Category: Outdoor Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Etruscan Sienna
Product Name: Four Light Outdoor Fixture
Category: Outdoor
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499399
Product Name 7912-4-43 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details