Capital Lighting, Inc. 2595/1 Sconces-Single Glass 499351

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Wall Bracket UPC: 748119005157 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Wall Bracket UPC: 748119005157 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2595/1 Sconces-Single Glass - 499351 - Capital Lighting, Inc.
Columbus, OH, USA
2595/1 Sconces-Single Glass
499351
2595/1 Sconces-Single Glass 499351
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2 Product Name: One Light Wall Bracket UPC: 748119005157 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2
Product Name: One Light Wall Bracket
UPC: 748119005157
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499351
Product Name 2595/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details