Capital Lighting, Inc. 2426/1 Mini Pendants-Chain 499324

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 3 Product Name: One Light Pendant UPC: 748119242613 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 3 Product Name: One Light Pendant UPC: 748119242613 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
2426/1 Mini Pendants-Chain - 499324 - Capital Lighting, Inc.
Columbus, OH, USA
2426/1 Mini Pendants-Chain
499324
2426/1 Mini Pendants-Chain 499324
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 3 Product Name: One Light Pendant UPC: 748119242613 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Bronze & Dark Umber
Weight: 3
Product Name: One Light Pendant
UPC: 748119242613
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499324
Product Name 2426/1 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details