Capital Lighting, Inc. 2431/6 Mid. Chandeliers-Glass Up 499322

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 29 Product Name: Six Light Chandelier UPC: 748119243160 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 29 Product Name: Six Light Chandelier UPC: 748119243160 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
2431/6 Mid. Chandeliers-Glass Up - 499322 - Capital Lighting, Inc.
Columbus, OH, USA
2431/6 Mid. Chandeliers-Glass Up
499322
2431/6 Mid. Chandeliers-Glass Up 499322
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Bronze & Dark Umber Weight: 29 Product Name: Six Light Chandelier UPC: 748119243160 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 39.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Bronze & Dark Umber
Weight: 29
Product Name: Six Light Chandelier
UPC: 748119243160
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499322
Product Name 2431/6 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details