Capital Lighting, Inc. 2420/1 Sconces-Single Glass 499300

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze & Dark Umber Weight: 4 Product Name: One Light Wall Bracket UPC: 748119242019 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze & Dark Umber Weight: 4 Product Name: One Light Wall Bracket UPC: 748119242019 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
2420/1 Sconces-Single Glass - 499300 - Capital Lighting, Inc.
Columbus, OH, USA
2420/1 Sconces-Single Glass
499300
2420/1 Sconces-Single Glass 499300
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Antique Bronze & Dark Umber Weight: 4 Product Name: One Light Wall Bracket UPC: 748119242019 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Antique Bronze & Dark Umber
Weight: 4
Product Name: One Light Wall Bracket
UPC: 748119242019
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499300
Product Name 2420/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details