Capital Lighting, Inc. 3651/1 Mini Pendants-Cable 499144

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: One Light Pendant UPC: 748119365114 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: One Light Pendant UPC: 748119365114 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3651/1 Mini Pendants-Cable - 499144 - Capital Lighting, Inc.
Columbus, OH, USA
3651/1 Mini Pendants-Cable
499144
3651/1 Mini Pendants-Cable 499144
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Silver Leaf Weight: 2 Product Name: One Light Pendant UPC: 748119365114 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Silver Leaf
Weight: 2
Product Name: One Light Pendant
UPC: 748119365114
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499144
Product Name 3651/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details