Capital Lighting, Inc. 3653/5 Mid. Chandeliers-Glass Up 499143

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Silver Leaf Weight: 6 Product Name: Five Light Chandelier UPC: 748119365350 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Silver Leaf Weight: 6 Product Name: Five Light Chandelier UPC: 748119365350 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3653/5 Mid. Chandeliers-Glass Up - 499143 - Capital Lighting, Inc.
Columbus, OH, USA
3653/5 Mid. Chandeliers-Glass Up
499143
3653/5 Mid. Chandeliers-Glass Up 499143
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Silver Leaf Weight: 6 Product Name: Five Light Chandelier UPC: 748119365350 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Silver Leaf
Weight: 6
Product Name: Five Light Chandelier
UPC: 748119365350
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499143
Product Name 3653/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details