Capital Lighting, Inc. 416-6M Island/Pool Table-4 Light + 499139

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020129 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020129 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
416-6M Island/Pool Table-4 Light + - 499139 - Capital Lighting, Inc.
Columbus, OH, USA
416-6M Island/Pool Table-4 Light +
499139
416-6M Island/Pool Table-4 Light + 499139
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 7.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Six Light Pendant UPC: 748119020129 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 7.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Six Light Pendant
UPC: 748119020129
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499139
Product Name 416-6M Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details