Capital Lighting, Inc. 42007/1 Exterior -Hanging 499135

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Outdoor Pendant UPC: 748119420073 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Outdoor Pendant UPC: 748119420073 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42007/1 Exterior -Hanging - 499135 - Capital Lighting, Inc.
Columbus, OH, USA
42007/1 Exterior -Hanging
499135
42007/1 Exterior -Hanging 499135
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Outdoor Pendant UPC: 748119420073 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazlenut Bronze
Weight: 2
Product Name: One Light Outdoor Pendant
UPC: 748119420073
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499135
Product Name 42007/1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details