Capital Lighting, Inc. 42003/3 Exterior -Hanging 499133

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazlenut Bronze Weight: 10 Product Name: Three Light Outdoor Pendant UPC: 748119420035 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazlenut Bronze Weight: 10 Product Name: Three Light Outdoor Pendant UPC: 748119420035 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42003/3 Exterior -Hanging - 499133 - Capital Lighting, Inc.
Columbus, OH, USA
42003/3 Exterior -Hanging
499133
42003/3 Exterior -Hanging 499133
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Hazlenut Bronze Weight: 10 Product Name: Three Light Outdoor Pendant UPC: 748119420035 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Hazlenut Bronze
Weight: 10
Product Name: Three Light Outdoor Pendant
UPC: 748119420035
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499133
Product Name 42003/3 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details