Capital Lighting, Inc. 42006/1 Exterior -Wall Mount 499132

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 748119420066 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 748119420066 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42006/1 Exterior -Wall Mount - 499132 - Capital Lighting, Inc.
Columbus, OH, USA
42006/1 Exterior -Wall Mount
499132
42006/1 Exterior -Wall Mount 499132
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazlenut Bronze Weight: 2 Product Name: One Light Wall Bracket UPC: 748119420066 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazlenut Bronze
Weight: 2
Product Name: One Light Wall Bracket
UPC: 748119420066
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 499132
Product Name 42006/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details